KEMET Electronics Corporation SMD 220uF 2.5V Capacitor T520V227M2R5ATE015

Description
220uF 2.5V Tantalum Capacitor, SMD, 15mR ESR, 2917 Case Product overview: T520V227M2R5ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V227M2R5ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 2.5V Tantalum Capacitor, SMD, 15mR ESR, 2917 Case Product overview: T520V227M2R5ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V227M2R5ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 2.5V Capacitor
70-T520V227M2R5ATE015
SMD 220uF 2.5V Capacitor 70-T520V227M2R5ATE015
220uF 2.5V Tantalum Capacitor, SMD, 15mR ESR, 2917 Case Product overview: T520V227M2R5ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V227M2R5ATE01 5 can be used for catalog matching and distributor lookup.

220uF 2.5V Tantalum Capacitor, SMD, 15mR ESR, 2917 Case Product overview: T520V227M2R5ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V227M2R5ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 399-4091-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4091-2-ND
Tantalum - Polymer Capacitors 399-4091-2-ND
220µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V227M2R5ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V227M2R5ATE015
Capacitors - Tantalum - Polymer Capacitors T520V227M2R5ATE015
CAP TANT POLY 220UF 2.5V 2917

CAP TANT POLY 220UF 2.5V 2917

Supplier's Site
Capacitor Tant220Uf2.5V 0.015 Ohm 7343-20 20%; Capacitance Kemet - 72M6429 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant220Uf2.5V 0.015 Ohm 7343-20 20%; Capacitance Kemet
72M6429
Capacitor Tant220Uf2.5V 0.015 Ohm 7343-20 20%; Capacitance Kemet 72M6429
CAPACITOR TANT220UF2.5V 0.015 OHM 7343-20 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.015ohmRoHS Compliant: Yes

CAPACITOR TANT220UF2.5V 0.015 OHM 7343-20 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.015ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet - 57AC4094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet
57AC4094
Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet 57AC4094
CAP, 220µF, 2.5V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 2.5V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520V227M2R5ATE015 399-4091-2-ND T520V227M2R5ATE015 72M6429 57AC4094
Product Name SMD 220uF 2.5V Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Tant220Uf2.5V 0.015 Ohm 7343-20 20%; Capacitance Kemet Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers