220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz
220uF 6.3V Tantalum Capacitor, SMD, 20% Tol, 25mR ESR Product overview: T520V227M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V227M006ATE02
CAPACITOR TANT, 220UF, 6.3V, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 220µF, 6.3V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 220UF 6.3V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4087-6-ND | 399-4087-2-ND | 70-T520V227M006ATE025 | 91H6490 | 49Y1316 | T520V227M006ATE025 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 220uF 6.3V Capacitor | Capacitor Tant, 220Uf, 6.3V, Full Reel; Capacitance Kemet | Cap, 220Μf, 6.3V, 20% Rohs Compliant Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |