KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V227M006ATE012

Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4086-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4086-2-ND
Tantalum - Polymer Capacitors 399-4086-2-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4086-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4086-1-ND
Tantalum - Polymer Capacitors 399-4086-1-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4086-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4086-6-ND
Tantalum - Polymer Capacitors 399-4086-6-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
70-T520V227M006ATE012
SMD 220uF 6.3V Capacitor 70-T520V227M006ATE012
220uF 6.3V Tantalum Capacitor, SMD, 2917 Case, 20% Tol Product overview: T520V227M006ATE012 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V227M006ATE01 2 can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Capacitor, SMD, 2917 Case, 20% Tol Product overview: T520V227M006ATE012 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V227M006ATE012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520V227M006ATE012 - 1105068-T520V227M006ATE012 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520V227M006ATE012
1105068-T520V227M006ATE012
Tantalum - Polymer Capacitors - T520V227M006ATE012 1105068-T520V227M006ATE012
Manufacturer: Kemet Win Source Part Number: 1105068-T520V227M006 ATE012 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: V ESR: 12 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1105068-T520V227M006ATE012
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: V
ESR: 12 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Tant, 220Uf, 6.3V; Capacitance Kemet - 18K7503 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V; Capacitance Kemet
18K7503
Capacitor Tant, 220Uf, 6.3V; Capacitance Kemet 18K7503
CAPACITOR TANT, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Kemet - 94W4883 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Kemet
94W4883
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Kemet 94W4883
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V227M006ATE012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V227M006ATE012
Capacitors - Tantalum - Polymer Capacitors T520V227M006ATE012
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4086-2-ND 399-4086-6-ND 70-T520V227M006ATE012 1105068-T520V227M006ATE012 18K7503 T520V227M006ATE012
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 220uF 6.3V Capacitor Tantalum - Polymer Capacitors - T520V227M006ATE012 Capacitor Tant, 220Uf, 6.3V; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details