KEMET Electronics Corporation SMD 150uF 0.025 Ohm Capacitor T520V157M010ATE025

Description
Cap Tant Polymer 150uF 10VDC V CASE 20% (7.3 X 4.3 X 1.8mm) SMD 7343-19 0.025 Ohm 105°C T/R Product overview: T520V157M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V157M010ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 150uF 10VDC V CASE 20% (7.3 X 4.3 X 1.8mm) SMD 7343-19 0.025 Ohm 105°C T/R Product overview: T520V157M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V157M010ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 0.025 Ohm Capacitor
70-T520V157M010ATE025
SMD 150uF 0.025 Ohm Capacitor 70-T520V157M010ATE025
Cap Tant Polymer 150uF 10VDC V CASE 20% (7.3 X 4.3 X 1.8mm) SMD 7343-19 0.025 Ohm 105°C T/R Product overview: T520V157M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V157M010ATE02 5 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 150uF 10VDC V CASE 20% (7.3 X 4.3 X 1.8mm) SMD 7343-19 0.025 Ohm 105°C T/R Product overview: T520V157M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V157M010ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-5609-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5609-2-ND
Tantalum - Polymer Capacitors 399-5609-2-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5609-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5609-6-ND
Tantalum - Polymer Capacitors 399-5609-6-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5609-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5609-1-ND
Tantalum - Polymer Capacitors 399-5609-1-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T520V157M010ATE025 - 1105065-T520V157M010ATE025 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520V157M010ATE025
1105065-T520V157M010ATE025
Tantalum - Polymer Capacitors - T520V157M010ATE025 1105065-T520V157M010ATE025
Manufacturer: Kemet Win Source Part Number: 1105065-T520V157M010 ATE025 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: V ESR: 25 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1105065-T520V157M010ATE025
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: V
ESR: 25 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V157M010ATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V157M010ATE025
Capacitors - Tantalum - Polymer Capacitors T520V157M010ATE025
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site
Cap, Tant, Polymer, 150Uf, 10V, Case V; Capacitance Kemet - 02AC0169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 10V, Case V; Capacitance Kemet
02AC0169
Cap, Tant, Polymer, 150Uf, 10V, Case V; Capacitance Kemet 02AC0169
CAP, TANT, POLYMER, 150UF, 10V, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 10V, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520V157M010ATE025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520V157M010ATE025
Tantalum - Polymer Capacitors T520V157M010ATE025
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520V157M010ATE025 399-5609-2-ND 399-5609-6-ND 1105065-T520V157M010ATE025 T520V157M010ATE025 02AC0169 T520V157M010ATE025
Product Name SMD 150uF 0.025 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T520V157M010ATE025 Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 150Uf, 10V, Case V; Capacitance Kemet Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers