KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V157M006ATE009

Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4076-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4076-1-ND
Tantalum - Polymer Capacitors 399-4076-1-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4076-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4076-2-ND
Tantalum - Polymer Capacitors 399-4076-2-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4076-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4076-6-ND
Tantalum - Polymer Capacitors 399-4076-6-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V Capacitor
70-T520V157M006ATE009
SMD 150uF 6.3V Capacitor 70-T520V157M006ATE009
150uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T520V157M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V157M006ATE00 9 can be used for catalog matching and distributor lookup.

150uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T520V157M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V157M006ATE009 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T520V157M006ATE009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V157M006ATE009
Capacitors - Tantalum - Polymer Capacitors T520V157M006ATE009
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V, 7343-20 20%; Capacitance Kemet - 18K7499 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 7343-20 20%; Capacitance Kemet
18K7499
Tantalum Capacitor, 150Uf, 6.3V, 7343-20 20%; Capacitance Kemet 18K7499
TANTALUM CAPACITOR, 150UF, 6.3V, 7343-20 20%; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 7343-20 20%; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor 150Uf6.3V 0.009 Ohm 7343-20 20%, Full Reel; Capacitance Kemet - 71M0654 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 150Uf6.3V 0.009 Ohm 7343-20 20%, Full Reel; Capacitance Kemet
71M0654
Tantalum Capacitor 150Uf6.3V 0.009 Ohm 7343-20 20%, Full Reel; Capacitance Kemet 71M0654
TANTALUM CAPACITOR 150UF6.3V 0.009 OHM 7343-20 20%, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR 150UF6.3V 0.009 OHM 7343-20 20%, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4076-1-ND 399-4076-6-ND 70-T520V157M006ATE009 T520V157M006ATE009 18K7499
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 150uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 150Uf, 6.3V, 7343-20 20%; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details