KEMET Electronics Corporation SMD 100uF 6.3V Capacitor T520V107M006ATE045

Description
100uF 6.3V Tantalum Capacitor, 45mR ESR, 2917 SMD Product overview: T520V107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V107M006ATE04 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Tantalum Capacitor, 45mR ESR, 2917 SMD Product overview: T520V107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V107M006ATE04 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
70-T520V107M006ATE045
SMD 100uF 6.3V Capacitor 70-T520V107M006ATE045
100uF 6.3V Tantalum Capacitor, 45mR ESR, 2917 SMD Product overview: T520V107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V107M006ATE04 5 can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 45mR ESR, 2917 SMD Product overview: T520V107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V107M006ATE045 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 399-4978-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4978-6-ND
Tantalum - Polymer Capacitors 399-4978-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4978-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4978-1-ND
Tantalum - Polymer Capacitors 399-4978-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4978-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4978-2-ND
Tantalum - Polymer Capacitors 399-4978-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V107M006ATE045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V107M006ATE045
Capacitors - Tantalum - Polymer Capacitors T520V107M006ATE045
CAP TANT POLY 100UF 6.3V 2917

CAP TANT POLY 100UF 6.3V 2917

Supplier's Site
Capacitor Tant100Uf6.3V 0.045 Ohm 7343-20 20%, Full Reel; Capacitance Kemet - 88K7323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant100Uf6.3V 0.045 Ohm 7343-20 20%, Full Reel; Capacitance Kemet
88K7323
Capacitor Tant100Uf6.3V 0.045 Ohm 7343-20 20%, Full Reel; Capacitance Kemet 88K7323
CAPACITOR TANT100UF6.3V 0.045 OHM 7343-20 20%, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT100UF6.3V 0.045 OHM 7343-20 20%, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 100Uf, 6.3V, Case V; Capacitance Kemet - 95W8994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 100Uf, 6.3V, Case V; Capacitance Kemet
95W8994
Cap, Tant, Polymer, 100Uf, 6.3V, Case V; Capacitance Kemet 95W8994
CAP, TANT, POLYMER, 100UF, 6.3V, CASE V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 100UF, 6.3V, CASE V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520V107M006ATE045 399-4978-6-ND 399-4978-1-ND T520V107M006ATE045 88K7323 95W8994
Product Name SMD 100uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Tant100Uf6.3V 0.045 Ohm 7343-20 20%, Full Reel; Capacitance Kemet Cap, Tant, Polymer, 100Uf, 6.3V, Case V; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details