KEMET Electronics Corporation Tantalum - Polymer Capacitors T520T476M006ATE040

Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4977-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4977-1-ND
Tantalum - Polymer Capacitors 399-4977-1-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4977-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4977-6-ND
Tantalum - Polymer Capacitors 399-4977-6-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4977-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4977-2-ND
Tantalum - Polymer Capacitors 399-4977-2-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
70-T520T476M006ATE040
SMD 47uF 6.3V Capacitor 70-T520T476M006ATE040
47uF 6.3V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T520T476M006ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520T476M006ATE04 0 can be used for catalog matching and distributor lookup.

47uF 6.3V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T520T476M006ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520T476M006ATE040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520T476M006ATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520T476M006ATE040
Capacitors - Tantalum - Polymer Capacitors T520T476M006ATE040
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site
Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12, Full Reel; Capacitance Kemet - 88K7322 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12, Full Reel; Capacitance Kemet
88K7322
Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12, Full Reel; Capacitance Kemet 88K7322
TANTALUM CAPACITOR, 47UF 6.3V 0.04 OHM 20%, 3528-12, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:T; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 0.04 OHM 20%, 3528-12, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:T; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 6.3V, 20% Rohs Compliant Kemet - 42AC0297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20% Rohs Compliant Kemet
42AC0297
Cap, 47Μf, 6.3V, 20% Rohs Compliant Kemet 42AC0297
CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12; Capacitance Kemet - 94W4877 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12; Capacitance Kemet
94W4877
Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12; Capacitance Kemet 94W4877
TANTALUM CAPACITOR, 47UF 6.3V 0.04 OHM 20%, 3528-12; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:T; ESR:0.04ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.1mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 0.04 OHM 20%, 3528-12; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:T; ESR:0.04ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4977-1-ND 399-4977-6-ND 70-T520T476M006ATE040 T520T476M006ATE040 88K7322 42AC0297 94W4877
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 47uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12, Full Reel; Capacitance Kemet Cap, 47Μf, 6.3V, 20% Rohs Compliant Kemet Tantalum Capacitor, 47Uf 6.3V 0.04 Ohm 20%, 3528-12; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814626 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details