The T520D686M010ZTE100 is a polymer electrolytic capacitor from KEMET's KO-CAP series, designed for DC applications up to 48 V with low ESR and high ripple current capability. It is housed in a D-case surface mount package measuring 7.3 mm × 4.3 mm × 2.8 mm, with a rated capacitance of 68 µF, a voltage rating of 10 V, and a capacitance tolerance of ±20%. It operates from −55°C to 105°C and features a maximum ESR of 100 mΩ at 100 kHz. The part is RoHS compliant, halogen-free, and meets UL94 V-0 flammability standards.
Product overview: T520D686M010ZTE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D686M010ZTE10
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520D686M010ZTE100 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |