The T520 series from KEMET is a polymer electrolytic capacitor designed for general-purpose DC applications up to 48 V, offering low ESR, high ripple current capability, and stable capacitance across temperature and voltage. It features a surface mount package, operates from −55°C to 85°C, and supports capacitance values from 4.7 to 1,500 µF with tolerances of ±10% (K) or ±20% (M). The part is halogen-free, RoHS compliant with 100% Sn termination, and complies with UL94 V-0 for epoxy. The T520D337M004AE040 variant uses a D-size case and specifies a 4 V rated voltage, 330 µF capacitance, and 45 mΩ ESR at 100 kHz.
Product overview: T520D337M004AE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D337M004AE040
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520D337M004AE040 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |