KEMET Electronics Corporation Cap, 1000Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Kemet T520D108M2R5AHE007

Description
CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D ROHS COMPLIANT: NO
Description
CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The Kemet T520 series capacitor has a capacitance of 1000 µF and a voltage rating of 2.5 VDC. It features a polymer tantalum construction, which provides low equivalent series resistance (ESR) of 7 mOhms, making it suitable for applications requiring efficient power delivery. The capacitor is designed for surface mount device (SMD) applications and has a maximum height of 3.1 mm. Operating temperature ranges from -55°C to +105°C, with a rated temperature of 105°C. The capacitor has a capacitance tolerance of 20% and a ripple current rating of 5700 mA (rms at 100 kHz, 45°C). It is packaged in a tape and reel format, with a quantity of 500 units per reel. The product is not RoHS compliant and has a shelf life of 52 weeks. Engineers should consider this capacitor for applications that require low ESR and high capacitance in compact designs, while being mindful of its non-compliance with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The Kemet T520 series capacitor has a capacitance of 1000 µF and a voltage rating of 2.5 VDC. It features a polymer tantalum construction, which provides low equivalent series resistance (ESR) of 7 mOhms, making it suitable for applications requiring efficient power delivery. The capacitor is designed for surface mount device (SMD) applications and has a maximum height of 3.1 mm. Operating temperature ranges from -55°C to +105°C, with a rated temperature of 105°C. The capacitor has a capacitance tolerance of 20% and a ripple current rating of 5700 mA (rms at 100 kHz, 45°C). It is packaged in a tape and reel format, with a quantity of 500 units per reel. The product is not RoHS compliant and has a shelf life of 52 weeks. Engineers should consider this capacitor for applications that require low ESR and high capacitance in compact designs, while being mindful of its non-compliance with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Kemet - 71AH6149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Kemet
71AH6149
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Kemet 71AH6149
CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D ROHS COMPLIANT: NO

CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71AH6149
Product Name Cap, 1000Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details