The T520 series from KEMET is a polymer electrolytic capacitor with a conductive polymer cathode, designed for low ESR and high ripple current in DC applications up to 48 V. This surface mount capacitor offers capacitance values from 4.7 to 1,500 µF at 120 Hz, with a rated voltage range of 2 to 75 V and operating temperatures up to 85°C. It features capacitance tolerances of ±10% (K) or ±20% (M), ESR values specified per part number, and is halogen-free and RoHS compliant with 100% matte tin termination. The package size is T520C, and it is intended for use in DC/DC converters, microprocessor decoupling, and portable electronics.
Product overview: T520C826M008AE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520C826M008AE045
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520C826M008AE045 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |