KEMET Electronics Corporation Tantalum - Polymer Capacitors T520C227M2R5ATE045

Description
220µF Molded Tantalum Polymer Capacitor 2.5V 2312 (6032 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 2.5V 2312 (6032 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4652-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4652-2-ND
Tantalum - Polymer Capacitors 399-4652-2-ND
220µF Molded Tantalum Polymer Capacitor 2.5V 2312 (6032 Metric) 45mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 2.5V 2312 (6032 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520C227M2R5ATE045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520C227M2R5ATE045
Capacitors - Tantalum - Polymer Capacitors T520C227M2R5ATE045
CAP TANT POLY 220UF 2.5V 2312

CAP TANT POLY 220UF 2.5V 2312

Supplier's Site
Capacitor Tant220Uf2.5V 0.045 Ohm 6032-28 20%; Capacitance Kemet - 72K9908 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant220Uf2.5V 0.045 Ohm 6032-28 20%; Capacitance Kemet
72K9908
Capacitor Tant220Uf2.5V 0.045 Ohm 6032-28 20%; Capacitance Kemet 72K9908
CAPACITOR TANT220UF2.5V 0.045 OHM 6032-28 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.045ohmRoHS Compliant: Yes

CAPACITOR TANT220UF2.5V 0.045 OHM 6032-28 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.045ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4652-2-ND T520C227M2R5ATE045 72K9908
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Tant220Uf2.5V 0.045 Ohm 6032-28 20%; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers