The T520 series is a polymer electrolytic capacitor designed for general-purpose DC applications up to 48 V, offering low ESR, stable capacitance across temperature and voltage, and high ripple current capability. It is surface-mounted, with a rated capacitance range of 4.7 to 1,500 µF and a voltage range of 2 to 75 V. Operating temperature is rated from −55°C to 125°C, depending on the variant. The series features halogen-free epoxy compliant with UL94 V-0 and is RoHS compliant when ordered with specified terminations. Capacitance tolerance is ±10% (K) or ±20% (M), and ESR values are specified per part number. This product is intended for decoupling, power supply filtering, and high-frequency applications in consumer electronics, telecommunications, and portable devices.
Product overview: T520C226M016AE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520C226M016AE080
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520C226M016AE080 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |