47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
CAP TANT POLY 47UF 10V 1411
Capacitor,47uF,10VDC
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10334-2-ND | 399-10334-6-ND | T520B476M010AHE070 | 74M5072 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |