KEMET Electronics Corporation Tantalum - Polymer Capacitors - T520B337M2R5ATE070 T520B337M2R5ATE070

Description
Manufacturer: Kemet Win Source Part Number: 806971-T520B337M2R5A TE070 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 2.5V ESR (Equivalent Series Resistance): 70mOhm at 100kHz Manufacturer Size Code: B Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 806971-T520B337M2R5A TE070 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 2.5V ESR (Equivalent Series Resistance): 70mOhm at 100kHz Manufacturer Size Code: B Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T520B337M2R5ATE070 - 806971-T520B337M2R5ATE070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520B337M2R5ATE070
806971-T520B337M2R5ATE070
Tantalum - Polymer Capacitors - T520B337M2R5ATE070 806971-T520B337M2R5ATE070
Manufacturer: Kemet Win Source Part Number: 806971-T520B337M2R5A TE070 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 2.5V ESR (Equivalent Series Resistance): 70mOhm at 100kHz Manufacturer Size Code: B Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Kemet
Win Source Part Number: 806971-T520B337M2R5ATE070
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 2.5V
ESR (Equivalent Series Resistance): 70mOhm at 100kHz
Manufacturer Size Code: B
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Tantalum - Polymer Capacitors - 399-4741-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4741-2-ND
Tantalum - Polymer Capacitors 399-4741-2-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 2.5V Capacitor
70-T520B337M2R5ATE070
SMD 330uF 2.5V Capacitor 70-T520B337M2R5ATE070
330uF 2.5V Tantalum Capacitor, 20% Tol, 70mR ESR, 1411 SMD Product overview: T520B337M2R5ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B337M2R5ATE07 0 can be used for catalog matching and distributor lookup.

330uF 2.5V Tantalum Capacitor, 20% Tol, 70mR ESR, 1411 SMD Product overview: T520B337M2R5ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B337M2R5ATE070 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T520B337M2R5ATE070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B337M2R5ATE070
Capacitors - Tantalum - Polymer Capacitors T520B337M2R5ATE070
CAP TANT POLY 330UF 2.5V 1411

CAP TANT POLY 330UF 2.5V 1411

Supplier's Site
Capacitor Tant, 330Uf, 2.5V; Capacitance Kemet - 57K8205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 2.5V; Capacitance Kemet
57K8205
Capacitor Tant, 330Uf, 2.5V; Capacitance Kemet 57K8205
CAPACITOR TANT, 330UF, 2.5V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 2.5V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 806971-T520B337M2R5ATE070 399-4741-2-ND 70-T520B337M2R5ATE070 T520B337M2R5ATE070 57K8205
Product Name Tantalum - Polymer Capacitors - T520B337M2R5ATE070 Tantalum - Polymer Capacitors SMD 330uF 2.5V Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitor Tant, 330Uf, 2.5V; Capacitance Kemet
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details