KEMET Electronics Corporation Tantalum - Polymer Capacitors - T520B336M010ATE070 T520B336M010ATE070

Description
Manufacturer: Kemet Win Source Part Number: 1105030-T520B336M010 ATE070 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1105030-T520B336M010 ATE070 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T520B336M010ATE070 - 1105030-T520B336M010ATE070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520B336M010ATE070
1105030-T520B336M010ATE070
Tantalum - Polymer Capacitors - T520B336M010ATE070 1105030-T520B336M010ATE070
Manufacturer: Kemet Win Source Part Number: 1105030-T520B336M010 ATE070 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1105030-T520B336M010ATE070
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B
ESR: 70 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V Capacitor
70-T520B336M010ATE070
SMD 33uF 10V Capacitor 70-T520B336M010ATE070
Tantalum Polymer Cap 33uF 10V 70mR 20% SMD 105C Product overview: T520B336M010ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M010ATE07 0 can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 33uF 10V 70mR 20% SMD 105C Product overview: T520B336M010ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M010ATE070 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 399-4022-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4022-1-ND
Tantalum - Polymer Capacitors 399-4022-1-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4022-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4022-6-ND
Tantalum - Polymer Capacitors 399-4022-6-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4022-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4022-2-ND
Tantalum - Polymer Capacitors 399-4022-2-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 33Uf 10V 0.07 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet - 27X7741 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 10V 0.07 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet
27X7741
Tantalum Capacitor, 33Uf 10V 0.07 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet 27X7741
TANTALUM CAPACITOR, 33UF 10V 0.07 OHM 20%, 3528-21, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 10V 0.07 OHM 20%, 3528-21, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, 20% Rohs Compliant Kemet - 18AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 20% Rohs Compliant Kemet
18AC7996
Cap, 33Μf, 10V, 20% Rohs Compliant Kemet 18AC7996
CAP, 33µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 33µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520B336M010ATE070 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520B336M010ATE070
Tantalum - Polymer Capacitors T520B336M010ATE070
CAP TANT POLY 33UF 10V 1411

CAP TANT POLY 33UF 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B336M010ATE070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B336M010ATE070
Capacitors - Tantalum - Polymer Capacitors T520B336M010ATE070
CAP TANT POLY 33UF 10V 1411

CAP TANT POLY 33UF 10V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1105030-T520B336M010ATE070 70-T520B336M010ATE070 399-4022-1-ND 399-4022-6-ND 27X7741 18AC7996 T520B336M010ATE070 T520B336M010ATE070
Product Name Tantalum - Polymer Capacitors - T520B336M010ATE070 SMD 33uF 10V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 33Uf 10V 0.07 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet Cap, 33Μf, 10V, 20% Rohs Compliant Kemet Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Capacitor - 106K100CB4G-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details