The T520 series is a polymer electrolytic capacitor with a conductive polymer cathode, designed for low ESR and high ripple current in DC applications up to 48 V. It features stable capacitance across temperature and voltage, no aging effects, and is RoHS compliant and halogen-free. The T520B336M008AE025 variant has a rated voltage of 8 V, capacitance of 33 µF, capacitance tolerance of ±20%, ESR of 25 mΩ, and operates from -55°C to 85°C. It is supplied in a surface mount B case size with 100% matte tin termination and packaged on a 7" reel.
Product overview: T520B336M008AE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M008AE025
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520B336M008AE025 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |