KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B336M006ATE070

Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4018-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4018-6-ND
Tantalum - Polymer Capacitors 399-4018-6-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4018-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4018-1-ND
Tantalum - Polymer Capacitors 399-4018-1-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4018-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4018-2-ND
Tantalum - Polymer Capacitors 399-4018-2-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T520B336M006ATE070 - 796133-T520B336M006ATE070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520B336M006ATE070
796133-T520B336M006ATE070
Tantalum - Polymer Capacitors - T520B336M006ATE070 796133-T520B336M006ATE070
Manufacturer: Kemet Win Source Part Number: 796133-T520B336M006A TE070 Series: KO-CAP T520 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B Family Name: T520 Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TCJT336M006S0150; NTP336M6.3TRB(300)F ; NTP336M6.3TRB2(80)F; NTP336M6.3TRB2(70)F; Introduction Date: September 26, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 796133-T520B336M006ATE070
Series: KO-CAP T520
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 70 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B
Family Name: T520
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TCJT336M006S0150; NTP336M6.3TRB(300)F ; NTP336M6.3TRB2(80)F; NTP336M6.3TRB2(70)F;
Introduction Date: September 26, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V Capacitor
70-T520B336M006ATE070
SMD 33uF 6.3V Capacitor 70-T520B336M006ATE070
33uF 6.3V Tantalum Capacitor, 20% Tol, 70mR ESR, SMD Product overview: T520B336M006ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M006ATE07 0 can be used for catalog matching and distributor lookup.

33uF 6.3V Tantalum Capacitor, 20% Tol, 70mR ESR, SMD Product overview: T520B336M006ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M006ATE070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 6.3V, Full Reel; Capacitance Kemet - 36J8508 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Full Reel; Capacitance Kemet
36J8508
Tantalum Capacitor, 33Uf, 6.3V, Full Reel; Capacitance Kemet 36J8508
TANTALUM CAPACITOR, 33UF, 6.3V, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 6.3V; Capacitance Kemet - 94W4846 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V; Capacitance Kemet
94W4846
Tantalum Capacitor, 33Uf, 6.3V; Capacitance Kemet 94W4846
TANTALUM CAPACITOR, 33UF, 6.3V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT POLY 33UF 6.3V 3528 - 417-T520B336M006ATE070 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 33UF 6.3V 3528
417-T520B336M006ATE070
CAP TANT POLY 33UF 6.3V 3528 417-T520B336M006ATE070
CAP TANT POLY 33UF 6.3V 3528

CAP TANT POLY 33UF 6.3V 3528

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T520B336M006ATE070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B336M006ATE070
Capacitors - Tantalum - Polymer Capacitors T520B336M006ATE070
CAP TANT POLY 33UF 6.3V 1411

CAP TANT POLY 33UF 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4018-6-ND 399-4018-1-ND 796133-T520B336M006ATE070 70-T520B336M006ATE070 36J8508 94W4846 417-T520B336M006ATE070 T520B336M006ATE070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T520B336M006ATE070 SMD 33uF 6.3V Capacitor Tantalum Capacitor, 33Uf, 6.3V, Full Reel; Capacitance Kemet Tantalum Capacitor, 33Uf, 6.3V; Capacitance Kemet CAP TANT POLY 33UF 6.3V 3528 Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC335K015P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers