KEMET Electronics Corporation SMD 33uF 6.3V Capacitor T520B336M006ATE025

Description
33uF 6.3V Tantalum Capacitor, SMD, 25mR ESR, 105°C Product overview: T520B336M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M006ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 6.3V Tantalum Capacitor, SMD, 25mR ESR, 105°C Product overview: T520B336M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M006ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 6.3V Capacitor
70-T520B336M006ATE025
SMD 33uF 6.3V Capacitor 70-T520B336M006ATE025
33uF 6.3V Tantalum Capacitor, SMD, 25mR ESR, 105°C Product overview: T520B336M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M006ATE02 5 can be used for catalog matching and distributor lookup.

33uF 6.3V Tantalum Capacitor, SMD, 25mR ESR, 105°C Product overview: T520B336M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M006ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 1878470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1878470P
Polymer Capacitors 1878470P
KEMET T520B336M006ATE025

KEMET T520B336M006ATE025

Supplier's Site
Polymer Capacitors - 1878176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1878176
Polymer Capacitors 1878176
KEMET T520B336M006ATE025

KEMET T520B336M006ATE025

Supplier's Site
Polymer Capacitors - 1878470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1878470
Polymer Capacitors 1878470
KEMET T520B336M006ATE025

KEMET T520B336M006ATE025

Supplier's Site
Tantalum - Polymer Capacitors - 399-5122-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5122-1-ND
Tantalum - Polymer Capacitors 399-5122-1-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5122-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5122-6-ND
Tantalum - Polymer Capacitors 399-5122-6-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5122-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5122-2-ND
Tantalum - Polymer Capacitors 399-5122-2-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 33Uf 6.3V 0.025 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet - 60M2626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 6.3V 0.025 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet
60M2626
Capacitor Tant, 33Uf 6.3V 0.025 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet 60M2626
CAPACITOR TANT, 33UF 6.3V 0.025 OHM 20%, 3528-21, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF 6.3V 0.025 OHM 20%, 3528-21, FULL REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf 6.3V 0.025 Ohm 20%, 3528-21; Capacitance Kemet - 94W4844 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 6.3V 0.025 Ohm 20%, 3528-21; Capacitance Kemet
94W4844
Tantalum Capacitor, 33Uf 6.3V 0.025 Ohm 20%, 3528-21; Capacitance Kemet 94W4844
TANTALUM CAPACITOR, 33UF 6.3V 0.025 OHM 20%, 3528-21; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 6.3V 0.025 OHM 20%, 3528-21; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T520B336M006ATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B336M006ATE025
Capacitors - Tantalum - Polymer Capacitors T520B336M006ATE025
CAP TANT POLY 33UF 6.3V 1411

CAP TANT POLY 33UF 6.3V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520B336M006ATE025 1878470P 1878176 399-5122-1-ND 399-5122-6-ND 60M2626 T520B336M006ATE025
Product Name SMD 33uF 6.3V Capacitor Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor Tant, 33Uf 6.3V 0.025 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814644 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 101C652T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers