The T520 series from KEMET is a polymer electrolytic capacitor designed for general-purpose DC applications up to 48 V, featuring low ESR, stable capacitance across temperature and voltage, and high ripple current capability. It uses a conductive polymer cathode and is available in surface mount packages with a rated voltage range of 2 to 75 V and capacitance values from 4.7 to 1,500 µF at 120 Hz/25°C. The capacitor operates from −55°C to 85°C, complies with RoHS and Halogen-free standards, and is Epoxy UL94 V-0 compliant. The T520B336M006AE025 part is a member of this series with an ESR specification of 25 mΩ at 100 kHz based on its code suffix.
Product overview: T520B336M006AE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B336M006AE025
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520B336M006AE025 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |