KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B227M2R5ATE070

Description
CAP TANT POLY 220UF 2.5V 3528
Request a Quote Datasheet
Description
CAP TANT POLY 220UF 2.5V 3528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4016-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4016-1-ND
Tantalum - Polymer Capacitors 399-4016-1-ND
CAP TANT POLY 220UF 2.5V 3528

CAP TANT POLY 220UF 2.5V 3528

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4016-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4016-6-ND
Tantalum - Polymer Capacitors 399-4016-6-ND
CAP TANT POLY 220UF 2.5V 3528

CAP TANT POLY 220UF 2.5V 3528

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4016-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4016-2-ND
Tantalum - Polymer Capacitors 399-4016-2-ND
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 2.5V Capacitor
70-T520B227M2R5ATE070
SMD 220uF 2.5V Capacitor 70-T520B227M2R5ATE070
220uF 2.5V Tantalum Capacitor, 20% Tol, 70mR ESR, SMD Product overview: T520B227M2R5ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B227M2R5ATE07 0 can be used for catalog matching and distributor lookup.

220uF 2.5V Tantalum Capacitor, 20% Tol, 70mR ESR, SMD Product overview: T520B227M2R5ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B227M2R5ATE070 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T520B227M2R5ATE070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B227M2R5ATE070
Capacitors - Tantalum - Polymer Capacitors T520B227M2R5ATE070
CAP TANT POLY 220UF 2.5V 1411

CAP TANT POLY 220UF 2.5V 1411

Supplier's Site
Capacitor Tant, 220Uf, 2.5V; Capacitance Kemet - 18K7493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 2.5V; Capacitance Kemet
18K7493
Capacitor Tant, 220Uf, 2.5V; Capacitance Kemet 18K7493
CAPACITOR TANT, 220UF, 2.5V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 2.5V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet - 57AC4040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet
57AC4040
Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet 57AC4040
CAP, 220µF, 2.5V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 2.5V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4016-1-ND 399-4016-6-ND 70-T520B227M2R5ATE070 T520B227M2R5ATE070 18K7493 57AC4040
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 220uF 2.5V Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitor Tant, 220Uf, 2.5V; Capacitance Kemet Cap, 220Μf, 2.5V, 20% Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers