The T520 series is a polymer electrolytic capacitor designed for DC applications up to 48 V, offering low ESR, stable capacitance across temperature and voltage, and high ripple current capability. It features a surface mount package with a rated capacitance range of 4.7 to 1,500 µF and a voltage range of 2 to 75 V. Operating temperature ranges from -55°C to 85°C, with 100% accelerated steady state aging and surge current testing. The capacitor is halogen-free, RoHS compliant, and uses a 100% matte tin termination. Capacitance tolerance is ±10% (K) or ±20% (M).
CONDUCTIVE POLYMER CHIP CAPACITORS Product overview: T520B227M2R5AE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B227M2R5AE030
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520B227M2R5AE030 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |