KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B157M004ATE035

Description
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 35mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T520B157M004ATE035TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T520B157M004ATE035TR-ND
Tantalum - Polymer Capacitors 399-T520B157M004ATE035TR-ND
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 35mOhm

150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 35mOhm

Buy Now Datasheet
Tantalum Capacitor, 150Uf, 4V; Capacitance Kemet - 32K7128 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 4V; Capacitance Kemet
32K7128
Tantalum Capacitor, 150Uf, 4V; Capacitance Kemet 32K7128
TANTALUM CAPACITOR, 150UF, 4V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 4V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B157M004ATE035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B157M004ATE035
Capacitors - Tantalum - Polymer Capacitors T520B157M004ATE035
CAP TANT POLY 150UF 4V 1411

CAP TANT POLY 150UF 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T520B157M004ATE035TR-ND 32K7128 T520B157M004ATE035
Product Name Tantalum - Polymer Capacitors Tantalum Capacitor, 150Uf, 4V; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers