KEMET Electronics Corporation SMD 100uF 6.3V Capacitor T520B107M006ATE045

Description
100uF 6.3V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T520B107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B107M006ATE04 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T520B107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B107M006ATE04 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
70-T520B107M006ATE045
SMD 100uF 6.3V Capacitor 70-T520B107M006ATE045
100uF 6.3V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T520B107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B107M006ATE04 5 can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T520B107M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B107M006ATE045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-5147-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5147-2-ND
Tantalum - Polymer Capacitors 399-5147-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5147-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5147-6-ND
Tantalum - Polymer Capacitors 399-5147-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5147-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5147-1-ND
Tantalum - Polymer Capacitors 399-5147-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B107M006ATE045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B107M006ATE045
Capacitors - Tantalum - Polymer Capacitors T520B107M006ATE045
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site
Capacitor Tant100Uf6.3V 0.045 Ohm 3528-21 20%, Full Reel; Capacitance Kemet - 42M9455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant100Uf6.3V 0.045 Ohm 3528-21 20%, Full Reel; Capacitance Kemet
42M9455
Capacitor Tant100Uf6.3V 0.045 Ohm 3528-21 20%, Full Reel; Capacitance Kemet 42M9455
CAPACITOR TANT100UF6.3V 0.045 OHM 3528-21 20%, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT100UF6.3V 0.045 OHM 3528-21 20%, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor 100Uf6.3V 0.045 Ohm 3528-21 20%; Capacitance Kemet - 94W4841 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 100Uf6.3V 0.045 Ohm 3528-21 20%; Capacitance Kemet
94W4841
Tantalum Capacitor 100Uf6.3V 0.045 Ohm 3528-21 20%; Capacitance Kemet 94W4841
TANTALUM CAPACITOR 100UF6.3V 0.045 OHM 3528-21 20%; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR 100UF6.3V 0.045 OHM 3528-21 20%; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520B107M006ATE045 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520B107M006ATE045
Tantalum - Polymer Capacitors T520B107M006ATE045
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520B107M006ATE045 399-5147-2-ND 399-5147-6-ND T520B107M006ATE045 42M9455 T520B107M006ATE045
Product Name SMD 100uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Tant100Uf6.3V 0.045 Ohm 3528-21 20%, Full Reel; Capacitance Kemet Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers