KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B107M003ATE035

Description
CAP TANT SMD POLYMER
Request a Quote Datasheet
Description
CAP TANT SMD POLYMER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T520B107M003ATE035TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T520B107M003ATE035TR-ND
Tantalum - Polymer Capacitors 399-T520B107M003ATE035TR-ND
CAP TANT SMD POLYMER

CAP TANT SMD POLYMER

Buy Now Datasheet
Capacitor Tant, 100Uf 3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet - 14M3943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet
14M3943
Capacitor Tant, 100Uf 3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet 14M3943
CAPACITOR TANT, 100UF 3V 0.035 OHM 20%, 3528-21; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF 3V 0.035 OHM 20%, 3528-21; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B107M003ATE035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T520B107M003ATE035
Capacitors - Tantalum - Polymer Capacitors T520B107M003ATE035
CAP TANT SMD POLYMER

CAP TANT SMD POLYMER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T520B107M003ATE035TR-ND 14M3943 T520B107M003ATE035
Product Name Tantalum - Polymer Capacitors Capacitor Tant, 100Uf 3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details