KEMET Electronics Corporation Tantalum - Polymer Capacitors T520A476M006ATE150

Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-10325-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10325-1-ND
Tantalum - Polymer Capacitors 399-10325-1-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10325-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10325-2-ND
Tantalum - Polymer Capacitors 399-10325-2-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10325-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10325-6-ND
Tantalum - Polymer Capacitors 399-10325-6-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
70-T520A476M006ATE150
SMD 47uF 6.3V Capacitor 70-T520A476M006ATE150
47uF 6.3V Tantalum Capacitor, 150mR ESR, 1206 SMD Product overview: T520A476M006ATE150 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520A476M006ATE15 0 can be used for catalog matching and distributor lookup.

47uF 6.3V Tantalum Capacitor, 150mR ESR, 1206 SMD Product overview: T520A476M006ATE150 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520A476M006ATE150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520A476M006ATE150 - 796129-T520A476M006ATE150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520A476M006ATE150
796129-T520A476M006ATE150
Tantalum - Polymer Capacitors - T520A476M006ATE150 796129-T520A476M006ATE150
Manufacturer: Kemet Win Source Part Number: 796129-T520A476M006A TE150 Series: KO-CAP T520 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: A Family Name: T520 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TEFPSA30J476M8R; TCJA476M006S0100 TCJA476M006S0100; TCJA476M006S0070; Introduction Date: September 26, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 796129-T520A476M006ATE150
Series: KO-CAP T520
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: A
Family Name: T520
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TEFPSA30J476M8R; TCJA476M006S0100 TCJA476M006S0100; TCJA476M006S0070;
Introduction Date: September 26, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Polymer Capacitors - 1737253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737253
Polymer Capacitors 1737253
KEMET T520A476M006ATE150

KEMET T520A476M006ATE150

Supplier's Site
Polymer Capacitors - 1737025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737025
Polymer Capacitors 1737025
KEMET T520A476M006ATE150

KEMET T520A476M006ATE150

Supplier's Site
Cap, Tant, Polymer, 47Uf, 6.3V, Case A; Capacitance Kemet - 27T3015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 47Uf, 6.3V, Case A; Capacitance Kemet
27T3015
Cap, Tant, Polymer, 47Uf, 6.3V, Case A; Capacitance Kemet 27T3015
CAP, TANT, POLYMER, 47UF, 6.3V, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 47UF, 6.3V, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 6.3V, 20%, Reel; Capacitance Kemet - 12AC2757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%, Reel; Capacitance Kemet
12AC2757
Cap, 47Μf, 6.3V, 20%, Reel; Capacitance Kemet 12AC2757
CAP, 47µF, 6.3V, 20%, REEL; Capacitance:47µF; Voltage Rating:6.3V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%, REEL; Capacitance:47µF; Voltage Rating:6.3V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Kemet - 23AJ4799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Kemet
23AJ4799
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Kemet 23AJ4799
CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Series Name:T52X KO-CAP®RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Series Name:T52X KO-CAP®RoHS Compliant: Yes

Supplier's Site
Tantalum - Polymer Capacitors - T520A476M006ATE150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520A476M006ATE150
Tantalum - Polymer Capacitors T520A476M006ATE150
CAP TANT POLY 47UF 6.3V 1206

CAP TANT POLY 47UF 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520A476M006ATE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520A476M006ATE150
Capacitors - Tantalum - Polymer Capacitors T520A476M006ATE150
CAP TANT POLY 47UF 6.3V 1206

CAP TANT POLY 47UF 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10325-1-ND 399-10325-6-ND 70-T520A476M006ATE150 796129-T520A476M006ATE150 1737253 27T3015 12AC2757 T520A476M006ATE150 T520A476M006ATE150
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 47uF 6.3V Capacitor Tantalum - Polymer Capacitors - T520A476M006ATE150 Polymer Capacitors Cap, Tant, Polymer, 47Uf, 6.3V, Case A; Capacitance Kemet Cap, 47Μf, 6.3V, 20%, Reel; Capacitance Kemet Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details