KEMET Electronics Corporation Capacitor Tant, 15Uf 10V, 0.1 Ohm, 0.2, 3216-18; Capacitance Kemet T520A156M010ATE100

Description
CAPACITOR TANT, 15UF 10V, 0.1 OHM, 0.2, 3216-18; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 15UF 10V, 0.1 OHM, 0.2, 3216-18; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 15Uf 10V, 0.1 Ohm, 0.2, 3216-18; Capacitance Kemet - 77K9795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf 10V, 0.1 Ohm, 0.2, 3216-18; Capacitance Kemet
77K9795
Capacitor Tant, 15Uf 10V, 0.1 Ohm, 0.2, 3216-18; Capacitance Kemet 77K9795
CAPACITOR TANT, 15UF 10V, 0.1 OHM, 0.2, 3216-18; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF 10V, 0.1 OHM, 0.2, 3216-18; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77K9795
Product Name Capacitor Tant, 15Uf 10V, 0.1 Ohm, 0.2, 3216-18; Capacitance Kemet
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details