KEMET Electronics Corporation Polymer Capacitors T520A106M010ATE080

Description
KEMET T520A106M010ATE080
Request a Quote Datasheet
Description
KEMET T520A106M010ATE080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 6925756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
6925756
Polymer Capacitors 6925756
KEMET T520A106M010ATE080

KEMET T520A106M010ATE080

Supplier's Site
Polymer Capacitors - 6925756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
6925756P
Polymer Capacitors 6925756P
KEMET T520A106M010ATE080

KEMET T520A106M010ATE080

Supplier's Site
Polymer Capacitors - 1700324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1700324
Polymer Capacitors 1700324
KEMET T520A106M010ATE080

KEMET T520A106M010ATE080

Supplier's Site
Tantalum - Polymer Capacitors - 399-4788-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4788-2-ND
Tantalum - Polymer Capacitors 399-4788-2-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 80mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4788-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4788-1-ND
Tantalum - Polymer Capacitors 399-4788-1-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 80mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4788-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4788-6-ND
Tantalum - Polymer Capacitors 399-4788-6-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 80mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
70-T520A106M010ATE080
SMD 10uF 10V Capacitor 70-T520A106M010ATE080
10uF 10V Tantalum Capacitor, 1206 SMD, 20% Tol, 80mR ESR Product overview: T520A106M010ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520A106M010ATE08 0 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 1206 SMD, 20% Tol, 80mR ESR Product overview: T520A106M010ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520A106M010ATE080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1330237-T520A106M010ATE080 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1330237-T520A106M010ATE080
Capacitors - Tantalum - Polymer Capacitors 1330237-T520A106M010ATE080
Manufacturer: Kemet Win Source Part Number: 1330237-T520A106M010 ATE080 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-4788-6,399-4788- 2,399-4788-1 Base Product Number: T520A RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330237-T520A106M010ATE080
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 80mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-4788-6,399-4788-2,399-4788-1
Base Product Number: T520A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitor, 10Uf 10V 0.08 Ohm 20%, 3216-18; Capacitance Kemet - 12N2820 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V 0.08 Ohm 20%, 3216-18; Capacitance Kemet
12N2820
Tantalum Capacitor, 10Uf 10V 0.08 Ohm 20%, 3216-18; Capacitance Kemet 12N2820
TANTALUM CAPACITOR, 10UF 10V 0.08 OHM 20%, 3216-18; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.08ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V 0.08 OHM 20%, 3216-18; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.08ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%, 1206, Smd; Capacitance Kemet - 01N8750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, 1206, Smd; Capacitance Kemet
01N8750
Cap, 10Μf, 10V, 20%, 1206, Smd; Capacitance Kemet 01N8750
CAP, 10µF, 10V, 20%, 1206, SMD; Capacitance:10µF; Voltage Rating:10V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, 1206, SMD; Capacitance:10µF; Voltage Rating:10V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20% Rohs Compliant Kemet - 42AC0279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20% Rohs Compliant Kemet
42AC0279
Cap, 10Μf, 10V, 20% Rohs Compliant Kemet 42AC0279
CAP, 10µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520A106M010ATE080 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520A106M010ATE080
Tantalum - Polymer Capacitors T520A106M010ATE080
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520A106M010ATE080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520A106M010ATE080
Capacitors - Tantalum - Polymer Capacitors T520A106M010ATE080
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site
CAP TANT POLY 10UF 10V 1206 - 417-T520A106M010ATE080 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 10UF 10V 1206
417-T520A106M010ATE080
CAP TANT POLY 10UF 10V 1206 417-T520A106M010ATE080
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6925756 6925756P 399-4788-2-ND 399-4788-6-ND 70-T520A106M010ATE080 1330237-T520A106M010ATE080 12N2820 01N8750 42AC0279 T520A106M010ATE080 T520A106M010ATE080 417-T520A106M010ATE080
Product Name Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 10uF 10V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 10Uf 10V 0.08 Ohm 20%, 3216-18; Capacitance Kemet Cap, 10Μf, 10V, 20%, 1206, Smd; Capacitance Kemet Cap, 10Μf, 10V, 20% Rohs Compliant Kemet Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 10UF 10V 1206
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors Polymer Polymer Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details