Cap Tant Solid 100uF 20V X CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.035 Ohm 125°C Automotive T/R Product overview: T510X107M020ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 20V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T510X107M020ATE03
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
Win Source Part Number: 1198865-T510X107M020
Category: Capacitors>Tantalum Capacitors
Series: T510
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 35mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: X
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-18870-6,399-1887
Base Product Number: T510X
CAP TANT 100UF 20% 20V 2917
CAP TANT 100UF 20% 20V 2917
Capacitor,100uF,20VD
CAP TANT 100UF 20% 20V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T510X107M020ATE035 | 399-18870-6-ND | 399-18870-1-ND | 1198865-T510X107M020ATE035 | T510X107M020ATE035 | T510X107M020ATE035 | 14M3878 | T510X107M020ATE035 |
| Product Name | Automotive SMD 100uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |