CAP TANT SMD LOW ESR
Capacitor,100uF,20VD
CAP TANT SMD LOW ESR
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T510X107K020ATE040TR-ND | 14M3873 | T510X107K020ATE040 |
| Product Name | Tantalum Capacitors | Capacitor,100Uf,20Vdc,10-% Tol,10+% Tol Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) |