CAP TANT SMD LOW ESR Product overview: T510E107M025ATA050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T510E107M025ATA05
CAP TANT SMD LOW ESR
CAP TANT SMD LOW ESR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T510E107M025ATA050 | 399-T510E107M025ATA050TR-ND | T510E107M025ATA050 |
| Product Name | SMD Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |