3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.5Ohm
CAP TANT 3.3UF 10% 25V 2312
Capacitor,3.3uF,25VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5058-2-ND | T499C335K025ATE2K5 | 29M5918 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,3.3Uf,25Vdc,10-% Tol,10+% Tol Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF |