KEMET Electronics Corporation Tantalum Capacitors T498D476K016ZTE600

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 495-1495-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
495-1495-2-ND
Tantalum Capacitors 495-1495-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T498D476K016ZTE600 - 898917-T498D476K016ZTE600 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T498D476K016ZTE600
898917-T498D476K016ZTE600
Tantalum Capacitors - T498D476K016ZTE600 898917-T498D476K016ZTE600
Manufacturer: Kemet Win Source Part Number: 898917-T498D476K016Z TE600 Series: T498 Operating Temperature Range: -55°C ~ 150°C Features: 47 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 600mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 495-1495-2, 495-1495-1, T498D476K016ZTZV10, B45196P3476K409, 495-1495-6, T498D476K016ZT

Manufacturer: Kemet
Win Source Part Number: 898917-T498D476K016ZTE600
Series: T498
Operating Temperature Range: -55°C ~ 150°C
Features: 47 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 600mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 495-1495-2, 495-1495-1, T498D476K016ZTZV10, B45196P3476K409, 495-1495-6, T498D476K016ZT

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 47uF 16V Capacitor
59-T498D476K016ZTE600
Automotive SMD 47uF 16V Capacitor 59-T498D476K016ZTE600
Cap Tant Solid 47uF 16V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.6 Ohm 150°C Automotive T/R Product overview: T498D476K016ZTE600 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T498D476K016ZTE60 0 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.6 Ohm 150°C Automotive T/R Product overview: T498D476K016ZTE600 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T498D476K016ZTE600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T498D476K016ZTE600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T498D476K016ZTE600
Capacitors - Tantalum Capacitors T498D476K016ZTE600
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-1495-2-ND 898917-T498D476K016ZTE600 59-T498D476K016ZTE600 T498D476K016ZTE600
Product Name Tantalum Capacitors Tantalum Capacitors - T498D476K016ZTE600 Automotive SMD 47uF 16V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details