47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 65mOhm @ 100kHz
CAP TANT 47UF 10% 20V 2917
CAP TANT 47UF 10% 20V 2917
47.0UF 20.0V ROHS COMPLIANT: NO
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T495X476K020AHE065-ND | T495X476K020AHE065 | T495X476K020AHE065 | 09P0950 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 47.0Uf 20.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |