15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
CAPACITOR TANT, 15UF 25V, 0.2 OHM, 0.2, 7343-43, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes
CAP TANT 15UF 20% 25V 2917
CAP TANT 15UF 20% 25V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495X156M025ATE200TR-ND | 72M6331 | T495X156M025ATE200 | T495X156M025ATE200 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 15Uf 25V, 0.2 Ohm, 0.2, 7343-43, Full Reel; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |