KEMET Electronics Corporation Tantalum Capacitors T495X107M010AT

Description
100.UF 10.0V
Request a Quote Datasheet
Description
100.UF 10.0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T495X107M010ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495X107M010ATTR-ND
Tantalum Capacitors 399-T495X107M010ATTR-ND
100.UF 10.0V

100.UF 10.0V

Buy Now Datasheet
Capacitor Tant, 100Uf, 10V; Capacitance Kemet - 18K7456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V; Capacitance Kemet
18K7456
Capacitor Tant, 100Uf, 10V; Capacitance Kemet 18K7456
CAPACITOR TANT, 100UF, 10V; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:1.285A; Product Length:7.3mm; Product Height:4mmRoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:1.285A; Product Length:7.3mm; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - T495X107M010AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T495X107M010AT
Capacitors - Tantalum Capacitors T495X107M010AT
100.UF 10.0V

100.UF 10.0V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T495X107M010ATTR-ND 18K7456 T495X107M010AT
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 10V; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers