CAP TANT SMD AUTO
Capacitor,33uF,10VDC
CAP TANT SMD AUTO
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495V336M010ATE100TR-ND | 14M3566 | T495V336M010ATE100 |
| Product Name | Tantalum Capacitors | Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) |