KEMET Electronics Corporation Tantalum Capacitors T495V227M010ATE150

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3892-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3892-2-ND
Tantalum Capacitors 399-3892-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495V227M010ATE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495V227M010ATE150
Capacitors - Tantalum Capacitors T495V227M010ATE150
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Capacitor Tant, 220Uf 10V 0.15 Ohm 20%, 7343-20; Capacitance Kemet - 72M6308 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 10V 0.15 Ohm 20%, 7343-20; Capacitance Kemet
72M6308
Capacitor Tant, 220Uf 10V 0.15 Ohm 20%, 7343-20; Capacitance Kemet 72M6308
CAPACITOR TANT, 220UF 10V 0.15 OHM 20%, 7343-20; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 220UF 10V 0.15 OHM 20%, 7343-20; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-3892-2-ND T495V227M010ATE150 72M6308
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf 10V 0.15 Ohm 20%, 7343-20; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Tantalum Capacitors - THF226K050P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details