6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 6.8UF 20% 50V 2917
Capacitor,6.8uF,50VD
CAP TANT 6.8UF 20% 50V 2917
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495D685M050ATE200TR-ND | T495D685M050ATE200 | 18M9600 | T495D685M050ATE200 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,6.8Uf,50Vdc,20-% Tol,20+% Tol Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |