47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
CAP TANT 47UF 20% 25V 2917
CAP TANT 47UF 20% 25V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T495D476M025ATE150-ND | T495D476M025ATE150 | T495D476M025ATE150 | 14M3523 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 47.0Uf 25.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |