47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
CAP, 47UF, 25V, TANT, CASE D; Capacitance:47µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18443-6-ND | 399-18443-2-ND | 33AK9515 | T495D476K025ATE150 | T495D476K025ATE150 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 47Uf, 25V, Tant, Case D; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |