Win Source Part Number: 1359892-T495D337M006
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
Mfr: KEMET
Series: *
Product Status: Active
HTSUS: 8532.21.0050
ECCN: EAR99
CAP TANT SMD AUTO
Cap Tant Solid 330uF 6.3V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.045 Ohm 125°C Automotive T/R Product overview: T495D337M006ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337M006ATE04
CAP TANT SMD AUTO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359892-T495D337M006ATE045 | 399-T495D337M006ATE045TR-ND | 59-T495D337M006ATE045 | T495D337M006ATE045 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 330uF 6.3V Capacitor | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Tolerance | 20 (+/- %) |