KEMET Electronics Corporation Tantalum Capacitors T495D336K035ATE200

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18344-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18344-6-ND
Tantalum Capacitors 399-18344-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18344-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18344-2-ND
Tantalum Capacitors 399-18344-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18344-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18344-1-ND
Tantalum Capacitors 399-18344-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 35V 0.2 Ohm Capacitor
59-T495D336K035ATE200
SMD 33uF 35V 0.2 Ohm Capacitor 59-T495D336K035ATE200
Tantalum Capacitor 33uF 35V 10% SMD 7343-31 0.2 Ohm 125C Product overview: T495D336K035ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D336K035ATE20 0 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 35V 10% SMD 7343-31 0.2 Ohm 125C Product overview: T495D336K035ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D336K035ATE200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495D336K035ATE200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D336K035ATE200
Tantalum Capacitors T495D336K035ATE200
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-18344-6-ND 399-18344-2-ND 59-T495D336K035ATE200 T495D336K035ATE200
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 35V 0.2 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers