ERROR: no product mention
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Surface Mount
Package / Case: 36-WFQFN, 28 Leads, Exposed Pad
Cap Tant Solid 220uF 6.3V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.05 Ohm 125°C Automotive T/R Product overview: T495D227M006ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D227M006ATE05
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz
CAP TANT 220UF 20% 6.3V 2917
CAP TANT 220UF 20% 6.3V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T495D227M006ATE050 | T495D227M006ATE050-ND | T495D227M006ATE050 | T495D227M006ATE050 | 14M3485 | |
| Product Name | Connectors,Interconnects | Automotive SMD 220uF 6.3V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 220.uf 6.0V Kemet |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.2200 microF | 2.20E8 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| Packing Method | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |