KEMET Electronics Corporation Tantalum Capacitors T495D227K010ATE125

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3881-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3881-2-ND
Tantalum Capacitors 399-3881-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3881-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3881-1-ND
Tantalum Capacitors 399-3881-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3881-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3881-6-ND
Tantalum Capacitors 399-3881-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 1447474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1447474
Tantalum Capacitors 1447474
Capacitor Tantalum SMD 220µF 10V

Capacitor Tantalum SMD 220µF 10V

Supplier's Site
Tantalum Capacitors - 1447474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1447474P
Tantalum Capacitors 1447474P
Capacitor Tantalum SMD 220µF 10V

Capacitor Tantalum SMD 220µF 10V

Supplier's Site
Tantalum Capacitors - 1447207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1447207
Tantalum Capacitors 1447207
Capacitor Tantalum SMD 220µF 10V

Capacitor Tantalum SMD 220µF 10V

Supplier's Site
Singapore, Singapore
SMD 220uF 10V Capacitor
59-T495D227K010ATE125
SMD 220uF 10V Capacitor 59-T495D227K010ATE125
220uF 10V Tantalum Capacitor, 125mR ESR, 2917 SMD Product overview: T495D227K010ATE125 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D227K010ATE12 5 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 125mR ESR, 2917 SMD Product overview: T495D227K010ATE125 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D227K010ATE125 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - T495D227K010ATE125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D227K010ATE125
Tantalum Capacitors T495D227K010ATE125
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495D227K010ATE125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D227K010ATE125
Capacitors - Tantalum Capacitors T495D227K010ATE125
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 220Uf 10V 0.125 Ohm 10%, 7343-31; Capacitance Kemet - 40K0968 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 10V 0.125 Ohm 10%, 7343-31; Capacitance Kemet
40K0968
Tantalum Capacitor, 220Uf 10V 0.125 Ohm 10%, 7343-31; Capacitance Kemet 40K0968
TANTALUM CAPACITOR, 220UF 10V 0.125 OHM 10%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 10V 0.125 OHM 10%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, Tant, 220Uf, 10V, 2917; Capacitance Kemet - 72M6253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 10V, 2917; Capacitance Kemet
72M6253
Cap, Tant, 220Uf, 10V, 2917; Capacitance Kemet 72M6253
CAP, TANT, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, T495 Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet - 98K2002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T495 Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet
98K2002
Surface Mount Tantalum Capacitor, T495 Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet 98K2002
Surface Mount Tantalum Capacitor, T495 Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T495 Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet - 08AC3264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet
08AC3264
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet 08AC3264
CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3881-2-ND 399-3881-6-ND 1447474 1447474P 59-T495D227K010ATE125 T495D227K010ATE125 T495D227K010ATE125 40K0968 98K2002
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 220Uf 10V 0.125 Ohm 10%, 7343-31; Capacitance Kemet Surface Mount Tantalum Capacitor, T495 Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details