KEMET Electronics Corporation Tantalum Capacitors T495D226M035ATE300

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8513-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8513-2-ND
Tantalum Capacitors 399-8513-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8513-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8513-1-ND
Tantalum Capacitors 399-8513-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8513-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8513-6-ND
Tantalum Capacitors 399-8513-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
59-T495D226M035ATE300
SMD 22uF 35V Capacitor 59-T495D226M035ATE300
22uF 35V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T495D226M035ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D226M035ATE30 0 can be used for catalog matching and distributor lookup.

22uF 35V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T495D226M035ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D226M035ATE300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR TANT, 22UF 35V, 0.3OHM, 20%, 7 - 417-T495D226M035ATE300 - Utmel Electronic Limited
Hong Kong, China
CAPACITOR TANT, 22UF 35V, 0.3OHM, 20%, 7
417-T495D226M035ATE300
CAPACITOR TANT, 22UF 35V, 0.3OHM, 20%, 7 417-T495D226M035ATE300
CAPACITOR TANT, 22UF 35V, 0.3OHM, 20%, 7

CAPACITOR TANT, 22UF 35V, 0.3OHM, 20%, 7

Supplier's Site
Capacitors - Tantalum Capacitors - T495D226M035ATE300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D226M035ATE300
Capacitors - Tantalum Capacitors T495D226M035ATE300
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - T495D226M035ATE300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D226M035ATE300
Tantalum Capacitors T495D226M035ATE300
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-31; Capacitance Kemet - 40K0956 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-31; Capacitance Kemet
40K0956
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-31; Capacitance Kemet 40K0956
TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.2, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.2, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-31; Capacitance Kemet - 72M6250 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-31; Capacitance Kemet
72M6250
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-31; Capacitance Kemet 72M6250
TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.2, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.2, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, 20%; Capacitance Kemet - 18AC7969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%; Capacitance Kemet
18AC7969
Cap, 22Μf, 35V, 20%; Capacitance Kemet 18AC7969
CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8513-2-ND 399-8513-6-ND 59-T495D226M035ATE300 417-T495D226M035ATE300 T495D226M035ATE300 T495D226M035ATE300 40K0956 18AC7969
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 35V Capacitor CAPACITOR TANT, 22UF 35V, 0.3OHM, 20%, 7 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-31; Capacitance Kemet Cap, 22Μf, 35V, 20%; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers