22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 22UF 10% 35V 2917
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T495D226K035ZTE200-ND | T495D226K035ZTE200 | 60M2474 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 22.0Uf 35.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF |