KEMET Electronics Corporation Capacitors - Tantalum Capacitors T495D226K025ATE230

Description
Win Source Part Number: 1359862-T495D226K025 ATE230 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T495D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 230mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet
Description
Win Source Part Number: 1359862-T495D226K025 ATE230 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T495D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 230mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359862-T495D226K025ATE230 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359862-T495D226K025ATE230
Capacitors - Tantalum Capacitors 1359862-T495D226K025ATE230
Win Source Part Number: 1359862-T495D226K025 ATE230 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T495D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 230mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359862-T495D226K025ATE230
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T495
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: T495D
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 230mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 25V Capacitor
59-T495D226K025ATE230
SMD 22uF 25V Capacitor 59-T495D226K025ATE230
22uF 25V Tantalum Capacitor, 10% Tol, 2917 SMD, 230mR ESR Product overview: T495D226K025ATE230 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D226K025ATE23 0 can be used for catalog matching and distributor lookup.

22uF 25V Tantalum Capacitor, 10% Tol, 2917 SMD, 230mR ESR Product overview: T495D226K025ATE230 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D226K025ATE230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-11088-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11088-2-ND
Tantalum Capacitors 399-11088-2-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 230mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 230mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-11088-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11088-6-ND
Tantalum Capacitors 399-11088-6-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 230mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 230mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-11088-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11088-1-ND
Tantalum Capacitors 399-11088-1-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 230mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 230mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495D226K025ATE230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D226K025ATE230
Capacitors - Tantalum Capacitors T495D226K025ATE230
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - T495D226K025ATE230 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D226K025ATE230
Tantalum Capacitors T495D226K025ATE230
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 25V 0.23 Ohm 10%, 7343-31; Capacitance Kemet - 72M6472 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 25V 0.23 Ohm 10%, 7343-31; Capacitance Kemet
72M6472
Tantalum Capacitor, 22Uf 25V 0.23 Ohm 10%, 7343-31; Capacitance Kemet 72M6472
TANTALUM CAPACITOR, 22UF 25V 0.23 OHM 10%, 7343-31; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.23ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 25V 0.23 OHM 10%, 7343-31; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.23ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, T495 Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kemet - 62X0019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T495 Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kemet
62X0019
Surface Mount Tantalum Capacitor, T495 Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kemet 62X0019
Surface Mount Tantalum Capacitor, T495 Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T495 Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 25V, 10% Rohs Compliant Kemet - 42AC0250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 10% Rohs Compliant Kemet
42AC0250
Cap, 22Μf, 25V, 10% Rohs Compliant Kemet 42AC0250
CAP, 22µF, 25V, 10% ROHS COMPLIANT: YES

CAP, 22µF, 25V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359862-T495D226K025ATE230 59-T495D226K025ATE230 399-11088-2-ND 399-11088-6-ND T495D226K025ATE230 T495D226K025ATE230 72M6472 62X0019
Product Name Capacitors - Tantalum Capacitors SMD 22uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 25V 0.23 Ohm 10%, 7343-31; Capacitance Kemet Surface Mount Tantalum Capacitor, T495 Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers