KEMET Electronics Corporation Tantalum Capacitors T495D225M050ATE600

Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T495D225M050ATE600TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495D225M050ATE600TR-ND
Tantalum Capacitors 399-T495D225M050ATE600TR-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-T495D225M050ATE600CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495D225M050ATE600CT-ND
Tantalum Capacitors 399-T495D225M050ATE600CT-ND
CAP TANT 2.2UF 20% 50V 2917

CAP TANT 2.2UF 20% 50V 2917

Buy Now Datasheet
Tantalum Capacitors - 399-T495D225M050ATE600DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495D225M050ATE600DKR-ND
Tantalum Capacitors 399-T495D225M050ATE600DKR-ND
CAP TANT 2.2UF 20% 50V 2917

CAP TANT 2.2UF 20% 50V 2917

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 50V; Capacitance Kemet - 68K6912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 50V; Capacitance Kemet
68K6912
Capacitor Tant, 2.2Uf, 50V; Capacitance Kemet 68K6912
CAPACITOR TANT, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495D225M050ATE600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T495D225M050ATE600
Capacitors - Tantalum Capacitors T495D225M050ATE600
CAP TANT 2.2UF 20% 50V 2917

CAP TANT 2.2UF 20% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T495D225M050ATE600TR-ND 399-T495D225M050ATE600DKR-ND 68K6912 T495D225M050ATE600
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 50V; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL476M025M1E-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details