KEMET Electronics Corporation Tantalum Capacitors T495D157K006ZTE080

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495D157K006ZTE080-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T495D157K006ZTE080-ND
Tantalum Capacitors T495D157K006ZTE080-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 80mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495D157K006ZTE080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D157K006ZTE080
Capacitors - Tantalum Capacitors T495D157K006ZTE080
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T495D157K006ZTE080-ND T495D157K006ZTE080
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814590 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers